TVS DIODE 22VWM 35.5VC P600
35.5V Clamp 143.7A Ipp Tvs Diode Through Hole P600
5KP, P600, 22V, 35.5V, BOX
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-5KP22CA/BCT-ND | 5KP22CA/B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | P600, Axial | P600 |
| Peak Pulse Power | 5000 watts | 5000 watts |
| VC | 35.5 volts | 35.5 volts |