64.5V Clamp Ipp Tvs Diode Through Hole R-6
64.5V Clamp Ipp Tvs Diode Through Hole R-6
TVS DIODE 40VWM 64.5VC R6
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-5KP40CA-TPCT-ND | 5KP40CA-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | R-6, Axial | R-6 |
| Peak Pulse Power | 5000 watts | 5000 watts |