The Transient Voltage Suppressor (TVS) from Vishay, part of the AEC-Q101 TRANSZORB 5KP Series, is designed for unidirectional voltage clamping applications. It features a stand-off voltage range of 8.5 V to 188 V, with a maximum breakdown voltage of 231 V. The device can handle a peak pulse power dissipation of 5000 W with a 10/1000 Oºs waveform, making it suitable for protecting sensitive electronics against voltage transients caused by inductive load switching and lightning. This TVS has a maximum forward surge current rating of 600 A and operates within a temperature range of -55 °C to +175 °C. It is housed in a P600 package and is compliant with RoHS standards. The device is particularly useful in applications across consumer, computer, industrial, automotive, and telecommunication sectors, where rapid response and excellent clamping capability are essential.
TVS Diode Unidirectional 36V 5000W P600
TVS Diode Unidirectional 36V 5000W P600
TVS Diode Unidirectional 36V 5000W P600
58.1V Clamp 86.1A Ipp Tvs Diode Through Hole P600
58.1V Clamp 86.1A Ipp Tvs Diode Through Hole P600
TVS DIODE 36VWM 58.1VC P600 Product overview: 5KP36A-E3/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP36A-E3/54 can be used for catalog matching and distributor lookup.
Transient Voltage Suppressor, TVS, AEC-Q101 TRANSZORB 5KP Series, Unidirectional, 36 V, P600, 2 RoHS Compliant: Yes
TVS DIODE 36VWM 58.1VC P600
TVS Diodes / ESD Suppressors 5000W 36V Unidirect
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 8150998P | 5KP36A-E3/54GICT-ND | 144-5KP36A-E3/54 | 97W3801 | 5KP36A-E3/54 | 5KP36A-E3/54 |
| Product Name | TVS Diodes | TVS Diodes | TVS Protection Diode | Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb 5Kp Series, Unidirectional, 36 V, P600, 2 Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | Single | |||
| Direction | Unidirectional | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | P600 | P600, Axial | Tape & Reel (TR) | P600 | P600 | |
| Pin Count | 2 |