The 5KP Series Transient Voltage Suppressor (TVS) is designed to protect sensitive electronic equipment from voltage transients caused by lightning and other transient events. This specific model is bidirectional with a reverse stand-off voltage of 43 V and a breakdown voltage of 47.8 V. It features a peak pulse power dissipation capability of 5000 W at a 10/1000 Oºs waveform, ensuring effective clamping during transient events. The device operates within a temperature range of -55 to 175 °C and has a typical thermal resistance of 8.0 °C/W from junction to lead. It is RoHS compliant and features a glass passivated chip junction housed in a P600 molded plastic package. The TVS is suitable for applications in telecom, computer, industrial, and consumer electronics, providing essential protection for I/O interfaces and V_CC buses. With a fast response time of less than 1.0 ps and a low incremental surge resistance, this component is ideal for environments where rapid voltage spikes may occur. The product is also compliant with various agency standards, making it a reliable choice for engineers looking to safeguard their designs against transient voltage threats.
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
69.4V Clamp 73.5A Ipp Tvs Diode Through Hole P600
69.4V Clamp 73.5A Ipp Tvs Diode Through Hole P600
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1006391-5KP43CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: P600
STAND-OFF Voltage (Vwm): 43V
Minimum Breakdown Voltage: 47.8V
Max Clamping Voltage: 69.4V
Peak Pulse Current(Ippm): 73.5A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
TVS Diodes / ESD Suppressors 43Vso 33VAC 72A
Transient Voltage Suppressor, TVS, 5KP Series, Bidirectional, 43 V, P600, 2, 47.8 V RoHS Compliant: Yes
TVS P600 43V 5000W BIDIR
| Littelfuse, Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP43CA | 5KP43CALFCT-ND | 1006391-5KP43CA | 5KP43CA | 84R1140 | 5KP43CA |
| Product Name | 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | TVS - TVS - Diodes - 5KP43CA | TVS Diodes / ESD Suppressors | Transient Voltage Suppressor, Tvs, 5Kp Series, Bidirectional, 43 V, P600, 2, 47.8 V Rohs Compliant Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 43 volts | |||||
| VBR | 47.8 to 52.8 volts | 47.8 volts | 47.8 volts | 47.8 volts | ||
| PD | 5.00E6 milliwatts | |||||
| Configuration | Single | |||||
| Package | P600, Axial | P600 | P600-2 | P600 |