5000W Axial Leaded Transient Voltage Suppression (TVS) Diode
TVS DIODE 300VWM 503VC P600
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP300CA | 18-5KP300CATR-ND |
| Product Name | 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes |
| VR | 300 volts | |
| VBR | 335 to 373 volts | 335 volts |
| PD | 5.00E6 milliwatts | |
| Lead Style | Axial | |
| Configuration | Single |