The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1006393-5KP45CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: P600
STAND-OFF Voltage (Vwm): 45V
Minimum Breakdown Voltage: 50V
Max Clamping Voltage: 72.7V
Peak Pulse Current(Ippm): 70.2A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
72.7V Clamp 70.2A Ipp Tvs Diode Through Hole P600
72.7V Clamp 70.2A Ipp Tvs Diode Through Hole P600
TVS DIODE, 5KW, 45V, P600; Product Range:5KP Series; TVS Polarity:Bidirection
TVS DIODE, 5KW, 45V, P600; Product Range:5KP Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 45Vso 35VAC 69A
TVS P600 45V 5000W BIDIR
TVS DIODE 45VWM 72.7VC AXIAL
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP45CA | 1006393-5KP45CA | 5KP45CALFCT-ND | 06R2186 | 5KP45CA | 5KP45CA | 461-5KP45CA |
| Product Name | 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS - TVS - Diodes - 5KP45CA | TVS Diodes | Tvs Diode, 5Kw, 45V, P600; Product Range Littelfuse | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 45VWM 72.7VC AXIAL |
| VR | 45 volts | ||||||
| VBR | 50 to 55.3 volts | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts | |
| PD | 5.00E6 milliwatts | ||||||
| Package | P600 | P600, Axial | P600 | P600-2 | P600 | P600, Axial | |
| VWM | 45 volts |