45.4V Clamp 110A Ipp Tvs Diode Through Hole P600
45.4V Clamp 110A Ipp Tvs Diode Through Hole P600
5kW TVS Diode, 28V, Unidirectional, 45.4V Clamp, P600 Product overview: 5KP28A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 28V, 45.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 28V, 45.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP28A-E3/54 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1006380-5KP28A-E3/54
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: P600
STAND-OFF Voltage (Vwm): 28V
Minimum Breakdown Voltage: 31.1V
Max Clamping Voltage: 45.4V
Peak Pulse Current(Ippm): 110A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
TVS DIODE 28VWM 45.4VC P600
TVS DIODE, 5KW, 28V, UNIDIR, P600; Product Range:TRANSZORB Series; TVS Polarity:Unidirectio
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP28A-E3/54GITR-ND | 144-5KP28A-E3/54 | 1006380-5KP28A-E3/54 | 5KP28A-E3/54 | 60AC4306 |
| Product Name | TVS Diodes | 28V 45.4V TVS Protection Diode | TVS - TVS - Diodes - 5KP28A-E3/54 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 5Kw, 28V, Unidir, P600; Product Range Vishay |
| Configuration | Single | Single | |||
| Package | P600, Axial | Tape and Reel | P600 | P600 | P600 |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | ||
| VC | 45.4 volts | 45.4 volts | 45.4 volts | ||
| VBR | 31.1 volts | 31.1 volts | 31.1 volts | 31.1 volts |