Vishay Precision Group TVS - TVS - Diodes - 5KP26A-E3/54 5KP26A-E3/54

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 764257-5KP26A-E3/54 Series: TransZorb Packaging: Reel package Type: Zener Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: P600, Axial Applications: General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 26V Current - Peak Pulse (10/1000μs): 119A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Categories: Circuit Protection Minimum Breakdown Voltage: 28.9V Manufacturer Package: P600 Maximum Clamping Voltage: 42.1V Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 764257-5KP26A-E3/54 Series: TransZorb Packaging: Reel package Type: Zener Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: P600, Axial Applications: General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 26V Current - Peak Pulse (10/1000μs): 119A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Categories: Circuit Protection Minimum Breakdown Voltage: 28.9V Manufacturer Package: P600 Maximum Clamping Voltage: 42.1V Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 5KP26A-E3/54 - 764257-5KP26A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KP26A-E3/54
764257-5KP26A-E3/54
TVS - TVS - Diodes - 5KP26A-E3/54 764257-5KP26A-E3/54
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 764257-5KP26A-E3/54 Series: TransZorb Packaging: Reel package Type: Zener Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: P600, Axial Applications: General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 26V Current - Peak Pulse (10/1000μs): 119A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Categories: Circuit Protection Minimum Breakdown Voltage: 28.9V Manufacturer Package: P600 Maximum Clamping Voltage: 42.1V Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 764257-5KP26A-E3/54
Series: TransZorb
Packaging: Reel package
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: P600, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 26V
Current - Peak Pulse (10/1000μs): 119A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 28.9V
Manufacturer Package: P600
Maximum Clamping Voltage: 42.1V
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Through-Hole 26V TVS Protection Diode - 144-5KP26A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 26V TVS Protection Diode
144-5KP26A-E3/54
Through-Hole 26V TVS Protection Diode 144-5KP26A-E3/54
TVS Diode 5kW Unidirectional 26V Through Hole P600 Product overview: 5KP26A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP26A-E3/54 can be used for catalog matching and distributor lookup.

TVS Diode 5kW Unidirectional 26V Through Hole P600 Product overview: 5KP26A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP26A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 5KP26A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 119A Ipp Tvs Diode Through Hole P600

42.1V Clamp 119A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 5KP26A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 119A Ipp Tvs Diode Through Hole P600

42.1V Clamp 119A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP26A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP26A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP26A-E3/54
TVS DIODE 26VWM 42.1VC P600

TVS DIODE 26VWM 42.1VC P600

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 764257-5KP26A-E3/54 144-5KP26A-E3/54 5KP26A-E3/54GITR-ND 5KP26A-E3/54
Product Name TVS - TVS - Diodes - 5KP26A-E3/54 Through-Hole 26V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Peak Pulse Power 5000 watts 5000 watts 5000 watts 5000 watts
VC 42.1 volts 42.1 volts 42.1 volts
VBR 28.9 volts 28.9 volts 28.9 volts
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data