TVS, P600, 175C, 5000W, 24V,
TVS, P600, 175C, 5000W, 24V,
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-5KP24A-AQCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | P600, Axial |
| Peak Pulse Power | 5000 watts |
| VC | 38.9 volts |