Win Source Part Number: 1353277-5KP36CA-TP
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 40 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: R-6, Axial
Supplier Device Package: R-6
Base Product Number: 5KP
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 40V
Voltage - Clamping (Max) @ Ipp: 58.1V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
58.1V Clamp Ipp Tvs Diode Through Hole R-6
58.1V Clamp Ipp Tvs Diode Through Hole R-6
TVS DIODE 36VWM 58.1VC R6
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1353277-5KP36CA-TP | 5KP36CA-TPMSTR-ND | 5KP36CA-TP |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | R-6, Axial | R-6, Axial | R-6 |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts |
| VC | 58.1 volts | 58.1 volts | 58.1 volts |