Littelfuse, Inc. 5KP-HR Series 5KP43CA-HR

Description
The 5KP-HR High Reliability Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Glass passivated chip junction in P600 package 5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Low incremental surge resistance
Request a Quote Datasheet
Description
The 5KP-HR High Reliability Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Glass passivated chip junction in P600 package 5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Low incremental surge resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5KP-HR Series - 5KP43CA-HR - Littelfuse, Inc.
Rosemont, IL, United States
5KP-HR Series
5KP43CA-HR
5KP-HR Series 5KP43CA-HR
The 5KP-HR High Reliability Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Glass passivated chip junction in P600 package 5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Low incremental surge resistance

The 5KP-HR High Reliability Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Glass passivated chip junction in P600 package 5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4) Low incremental surge resistance

Supplier's Site Datasheet
TVS Diodes - 5KP43CA-HR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
5KP43CA-HR-ND
TVS Diodes 5KP43CA-HR-ND
69.4V Clamp 73.5A Ipp Tvs Diode Through Hole P600

69.4V Clamp 73.5A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP43CA-HR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP43CA-HR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP43CA-HR
TVS DIODE 43VWM 69.4VC P600

TVS DIODE 43VWM 69.4VC P600

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5KP43CA-HR 5KP43CA-HR-ND 5KP43CA-HR
Product Name 5KP-HR Series TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS
VC 69.4 volts 69.4 volts 69.4 volts
VBR 47.8 to 52.8 volts 47.8 volts 47.8 volts
Configuration Single
Unlock Full Specs
to access all available technical data