Littelfuse, Inc. Zener Through-Hole 33V TVS Protection Diode 5KP33CA-B

Description
TVS Diode, 5kW, 33V, Bidirectional, Zener, Through Hole Product overview: 5KP33CA-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, Through-Hole, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, Through-Hole, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP33CA-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, 5kW, 33V, Bidirectional, Zener, Through Hole Product overview: 5KP33CA-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, Through-Hole, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, Through-Hole, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP33CA-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Through-Hole 33V TVS Protection Diode - 144-5KP33CA-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Through-Hole 33V TVS Protection Diode
144-5KP33CA-B
Zener Through-Hole 33V TVS Protection Diode 144-5KP33CA-B
TVS Diode, 5kW, 33V, Bidirectional, Zener, Through Hole Product overview: 5KP33CA-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, Through-Hole, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, Through-Hole, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP33CA-B can be used for catalog matching and distributor lookup.

TVS Diode, 5kW, 33V, Bidirectional, Zener, Through Hole Product overview: 5KP33CA-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, Through-Hole, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, Through-Hole, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP33CA-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1039471-5KP33CA-B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1039471-5KP33CA-B
Circuit Protection - TVS - Diodes 1039471-5KP33CA-B
Win Source Part Number: 1039471-5KP33CA-B Category: Circuit Protection>TVS - Diodes Series: 5KP Type: Zener Package: Bulk Applications: General Purpose Standard Package: 100 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 33V Voltage - Breakdown (Min): 36.7V Voltage - Clamping (Max) @ Ipp: 53.3V Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 95.7A Mounting Type: Through Hole Package / Case: P600, Axial Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SLD33-018; SLD30-018; SLD30-018-100; 5KP36CA-TP; 5KP30CA-TP; 5KP33CA-TP; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -5KP33CA-B

Win Source Part Number: 1039471-5KP33CA-B
Category: Circuit Protection>TVS - Diodes
Series: 5KP
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 100
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Voltage - Breakdown (Min): 36.7V
Voltage - Clamping (Max) @ Ipp: 53.3V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 95.7A
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SLD33-018; SLD30-018; SLD30-018-100; 5KP36CA-TP; 5KP30CA-TP; 5KP33CA-TP;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -5KP33CA-B

Buy Now Datasheet
TVS Diodes - 5KP33CA-B-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
5KP33CA-B-ND
TVS Diodes 5KP33CA-B-ND
53.3V Clamp 95.7A Ipp Tvs Diode Through Hole P600

53.3V Clamp 95.7A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP33CA-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP33CA-B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP33CA-B
TVS DIODE 33VWM 53.3VC P600

TVS DIODE 33VWM 53.3VC P600

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-5KP33CA-B 1039471-5KP33CA-B 5KP33CA-B-ND 5KP33CA-B
Product Name Zener Through-Hole 33V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package Bulk P600, Axial P600, Axial P600
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Peak Pulse Power 5000 watts 5000 watts 5000 watts
Unlock Full Specs
to access all available technical data