The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5 kW peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
425V Clamp 12A Ipp Tvs Diode Through Hole P600
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP250 | 18-5KP250TR-ND |
| Product Name | Overvoltage Protection - TVS Diodes - High Power - Series: 5KP - 5KP250 | TVS Diodes |
| VR | 250 volts | |
| VBR | 277 to 340 volts | 277 volts |
| PD | 5.00E6 milliwatts | |
| Configuration | Single | |
| RoHS Compliant | RoHS |