TVS DIODE 45VWM 72.7VC P600
TVS DIODE 45VWM 72.7VC P600
TVS, Bi-Dir, 5000W, 45V, P600
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4786-5KP45CATR-ND | 1602-5KP45CA |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | P600, Axial | P600 |
| Peak Pulse Power | 5000 watts | 5000 watts |
| VC | 72.7 volts | |
| VBR | 50 volts |