38.9V Clamp 129A Ipp Tvs Diode Through Hole P600
5KW,24V 5%,UNIDIR,AXIAL TVS
TVS DIODE 24VWM 38.9VC P600
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP24A-E3/73-ND | 78K4081 | 5KP24A-E3/73 |
| Product Name | TVS Diodes | 5Kw,24V 5%,unidir,axial Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | P600, Axial | P600 | |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 38.9 volts | 38.9 volts |