77.4V Clamp 64.6A Ipp Tvs Diode Through Hole P600
77.4V Clamp 64.6A Ipp Tvs Diode Through Hole P600
5kW TVS Diode, 48V, Unidirectional, 77.4V Clamp, P600 Product overview: 5KP48A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 48V, 77.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 48V, 77.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP48A-E3/54 can be used for catalog matching and distributor lookup.
TVS DIODE 48VWM 77.4VC P600
TVS DIODE, 5KW, 48V, P600, FULL REEL; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 5KW 48V 5% Unidir
TVS DIODE 48VWM 77.4VC P600
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP48A-E3/54GICT-ND | 144-5KP48A-E3/54 | 5KP48A-E3/54 | 78K4165 | 5KP48A-E3/54 | 884-5KP48A-E3/54 |
| Product Name | TVS Diodes | 48V 77.4V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 5Kw, 48V, P600, Full Reel; Product Range Vishay | TVS Diodes / ESD Suppressors | TVS DIODE 48VWM 77.4VC P600 |
| Configuration | Single | Single | ||||
| Package | P600, Axial | Tape and Reel | P600 | P600 | P600 | P600, Axial |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | 5000 watts | ||
| VC | 77.4 volts | 77.4 volts | 77.4 volts | |||
| VBR | 53.3 volts | 53.3 volts | 53.3 volts |