Littelfuse, Inc. 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode 5KP30A

Description
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet
Description
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode - 5KP30A - Littelfuse, Inc.
Rosemont, IL, United States
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode
5KP30A
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode 5KP30A
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

Supplier's Site Datasheet
TVS Diodes - 1719487 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1719487
TVS Diodes 1719487
TVS AXIAL HI-POWER - 5KP30A CR T/R

TVS AXIAL HI-POWER - 5KP30A CR T/R

Supplier's Site
TVS Diodes - 1719621P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1719621P
TVS Diodes 1719621P
TVS AXIAL HI-POWER - 5KP30A CR T/R

TVS AXIAL HI-POWER - 5KP30A CR T/R

Supplier's Site
TVS Diodes - 1719621 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1719621
TVS Diodes 1719621
TVS AXIAL HI-POWER - 5KP30A CR T/R

TVS AXIAL HI-POWER - 5KP30A CR T/R

Supplier's Site
TVS Diodes - 5KP30ALFTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
5KP30ALFTR-ND
TVS Diodes 5KP30ALFTR-ND
48.4V Clamp 105.4A Ipp Tvs Diode Through Hole P600

48.4V Clamp 105.4A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 5KP30ALFCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
5KP30ALFCT-ND
TVS Diodes 5KP30ALFCT-ND
48.4V Clamp 105.4A Ipp Tvs Diode Through Hole P600

48.4V Clamp 105.4A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS - TVS - Diodes - 5KP30A - 1006382-5KP30A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KP30A
1006382-5KP30A
TVS - TVS - Diodes - 5KP30A 1006382-5KP30A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1006382-5KP30A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: P600 STAND-OFF Voltage (Vwm): 30V Minimum Breakdown Voltage: 33.3V Max Clamping Voltage: 48.4V Peak Pulse Current(Ippm): 105.4A Power Dissipation - Pd: 5000W (5kW) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Industrial, Consumer Electronics

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1006382-5KP30A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: P600
STAND-OFF Voltage (Vwm): 30V
Minimum Breakdown Voltage: 33.3V
Max Clamping Voltage: 48.4V
Peak Pulse Current(Ippm): 105.4A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Industrial, Consumer Electronics

Buy Now Datasheet
TVS DIODE 30VWM 48.4VC P600 - 461-5KP30A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 30VWM 48.4VC P600
461-5KP30A
TVS DIODE 30VWM 48.4VC P600 461-5KP30A
TVS DIODE 30VWM 48.4VC P600

TVS DIODE 30VWM 48.4VC P600

Supplier's Site
Tvs Diode, 5Kw, 30V, P600; Product Range Littelfuse - 18H3459 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 30V, P600; Product Range Littelfuse
18H3459
Tvs Diode, 5Kw, 30V, P600; Product Range Littelfuse 18H3459
TVS DIODE, 5KW, 30V, P600; Product Range:5KP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:30V; Clamping Voltage Max:48.4V; Diode Case Style:P600; No. of Pins:2Pins; Minimum Breakdown Voltage:33.3V; Qualification:- RoHS Compliant: Yes

TVS DIODE, 5KW, 30V, P600; Product Range:5KP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:30V; Clamping Voltage Max:48.4V; Diode Case Style:P600; No. of Pins:2Pins; Minimum Breakdown Voltage:33.3V; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 5Kw, 30V, P600, Full Reel; Product Range Littelfuse - 06R2175 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 30V, P600, Full Reel; Product Range Littelfuse
06R2175
Tvs Diode, 5Kw, 30V, P600, Full Reel; Product Range Littelfuse 06R2175
TVS DIODE, 5KW, 30V, P600, FULL REEL; Product Range:5KP Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:30V; Clamping Voltage Max:48.4V; Diode Case Style:P600; No. of Pins:2Pins; Minimum Breakdown Voltage:33.3V RoHS Compliant: Yes

TVS DIODE, 5KW, 30V, P600, FULL REEL; Product Range:5KP Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:30V; Clamping Voltage Max:48.4V; Diode Case Style:P600; No. of Pins:2Pins; Minimum Breakdown Voltage:33.3V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
5KP30A
TVS Diodes / ESD Suppressors 5KP30A
TVS Diodes / ESD Suppressors 30Vso 23VAC 103A

TVS Diodes / ESD Suppressors 30Vso 23VAC 103A

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP30A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP30A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP30A
TVS P600 30V 5000W UNIDIR

TVS P600 30V 5000W UNIDIR

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5KP30A 1719487 1719621P 5KP30ALFTR-ND 1006382-5KP30A 461-5KP30A 18H3459 5KP30A 5KP30A
Product Name 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode TVS Diodes TVS Diodes TVS Diodes TVS - TVS - Diodes - 5KP30A TVS DIODE 30VWM 48.4VC P600 Tvs Diode, 5Kw, 30V, P600; Product Range Littelfuse TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VR 30 volts
VBR 33.3 to 36.8 volts 33.3 volts 33.3 volts 33.3 volts 33.3 volts 33.3 volts
PD 5.00E6 milliwatts
Configuration Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data