38.9V Clamp 131.1A Ipp Tvs Diode Through Hole P600
5KP, P600, 24V, 38.9V, REEL 13"
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-5KP24A/TR13TR-ND | 5KP24A/TR13 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | P600, Axial | P600 |
| Peak Pulse Power | 5000 watts | 5000 watts |
| VC | 38.9 volts | 38.9 volts |