Vishay Precision Group TVS Diodes 5KP33A-E3/54

Description
Unidirectional 5kW TVS Diode 33V P600
Request a Quote Datasheet
Description
Unidirectional 5kW TVS Diode 33V P600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 6997953 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6997953
TVS Diodes 6997953
Unidirectional 5kW TVS Diode 33V P600

Unidirectional 5kW TVS Diode 33V P600

Supplier's Site
TVS Diodes - 9189531 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9189531
TVS Diodes 9189531
Unidirectional 5kW TVS Diode 33V P600

Unidirectional 5kW TVS Diode 33V P600

Supplier's Site
TVS Diodes - 6997953P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6997953P
TVS Diodes 6997953P
Unidirectional 5kW TVS Diode 33V P600

Unidirectional 5kW TVS Diode 33V P600

Supplier's Site
TVS - TVS - Diodes - 5KP33A-E3/54 - 764261-5KP33A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KP33A-E3/54
764261-5KP33A-E3/54
TVS - TVS - Diodes - 5KP33A-E3/54 764261-5KP33A-E3/54
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 764261-5KP33A-E3/54 Series: TransZorb Packaging: Reel package Type: Zener Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: P600, Axial Applications: General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 33V Current - Peak Pulse (10/1000μs): 93.8A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Categories: Circuit Protection Minimum Breakdown Voltage: 36.7V Manufacturer Package: P600 Maximum Clamping Voltage: 53.3V Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 764261-5KP33A-E3/54
Series: TransZorb
Packaging: Reel package
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: P600, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Current - Peak Pulse (10/1000μs): 93.8A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 36.7V
Manufacturer Package: P600
Maximum Clamping Voltage: 53.3V
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
33V 53.3V TVS Protection Diode - 144-5KP33A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 53.3V TVS Protection Diode
144-5KP33A-E3/54
33V 53.3V TVS Protection Diode 144-5KP33A-E3/54
5kW Unidirectional TVS Diode, 33V, 53.3V Clamp, P600 Product overview: 5KP33A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33V, 53.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33V, 53.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP33A-E3/54 can be used for catalog matching and distributor lookup.

5kW Unidirectional TVS Diode, 33V, 53.3V Clamp, P600 Product overview: 5KP33A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33V, 53.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33V, 53.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP33A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 5KP33A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 93.8A Ipp Tvs Diode Through Hole P600

53.3V Clamp 93.8A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 5KP33A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 93.8A Ipp Tvs Diode Through Hole P600

53.3V Clamp 93.8A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP33A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP33A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP33A-E3/54
TVS DIODE 33VWM 53.3VC P600

TVS DIODE 33VWM 53.3VC P600

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
5KP33A-E3/54
TVS Diodes / ESD Suppressors 5KP33A-E3/54
TVS Diodes / ESD Suppressors 5000W 33V Unidirect

TVS Diodes / ESD Suppressors 5000W 33V Unidirect

Buy Now Datasheet
Tvs Diode, 5Kw, 33V, P600; Product Range Vishay - 05R6015 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 33V, P600; Product Range Vishay
05R6015
Tvs Diode, 5Kw, 33V, P600; Product Range Vishay 05R6015
TVS DIODE, 5KW, 33V, P600; Product Range:-; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:33V; Clamping Voltage Vc Max:53.3V; Diode Case Style:P600; No. of Pins:2Pins; Breakdown Voltage Min:36.7V RoHS Compliant: Yes

TVS DIODE, 5KW, 33V, P600; Product Range:-; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:33V; Clamping Voltage Vc Max:53.3V; Diode Case Style:P600; No. of Pins:2Pins; Breakdown Voltage Min:36.7V RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 5Kw, 33V, P600, Full Reel; Product Range Vishay - 78K4121 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 33V, P600, Full Reel; Product Range Vishay
78K4121
Tvs Diode, 5Kw, 33V, P600, Full Reel; Product Range Vishay 78K4121
TVS DIODE, 5KW, 33V, P600, FULL REEL; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:33V; Clamping Voltage Vc Max:53.3V; Diode Case Style:P600; No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 5KW, 33V, P600, FULL REEL; Product Range:TRANSZORB 5KP Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:33V; Clamping Voltage Vc Max:53.3V; Diode Case Style:P600; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Aec-Q101, 5Kw, 33V, Unidir; Product Range Vishay - 60AC4307 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 5Kw, 33V, Unidir; Product Range Vishay
60AC4307
Tvs Diode, Aec-Q101, 5Kw, 33V, Unidir; Product Range Vishay 60AC4307
TVS DIODE, AEC-Q101, 5KW, 33V, UNIDIR; Product Range:TRANSZORB Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:33V; Clamping Voltage Vc Max:53.3V; Diode Case Style:P600; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 5KW, 33V, UNIDIR; Product Range:TRANSZORB Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:33V; Clamping Voltage Vc Max:53.3V; Diode Case Style:P600; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 6997953 764261-5KP33A-E3/54 144-5KP33A-E3/54 5KP33A-E3/54GICT-ND 5KP33A-E3/54 5KP33A-E3/54 05R6015 78K4121
Product Name TVS Diodes TVS - TVS - Diodes - 5KP33A-E3/54 33V 53.3V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors Tvs Diode, 5Kw, 33V, P600; Product Range Vishay Tvs Diode, 5Kw, 33V, P600, Full Reel; Product Range Vishay
Configuration Single Single Single
Direction Unidirectional Unidirectional Unidirectional
RoHS Compliant RoHS RoHS RoHS RoHS
Package P600 Tape and Reel P600, Axial P600 P600 P600 P600
Pin Count 2 2 2
Unlock Full Specs
to access all available technical data