42.1V Clamp 119A Ipp Tvs Diode Through Hole P600
TVS DIODE 26VWM 42.1VC P600
5KW,26V 5%,UNIDIR,AXIAL TVS
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP26A-E3/51-ND | 5KP26A-E3/51 | 78K4091 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 5Kw,26V 5%,unidir,axial Tvs Vishay |
| Configuration | Single | ||
| Package | P600, Axial | P600 | |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 42.1 volts | 42.1 volts |