TVS Diode, 5kW, 26V, Bidirectional, Through Hole Product overview: 5KP26CA-B from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP26CA-B can be used for catalog matching and distributor lookup.
Win Source Part Number: 1039470-5KP26CA-B
Category: Circuit Protection>TVS - Diodes
Series: 5KP
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 100
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 26V
Voltage - Breakdown (Min): 28.9V
Voltage - Clamping (Max) @ Ipp: 42.1V
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 121.1A
Mounting Type: Through Hole
Package / Case: P600, Axial
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SLD26-018; 5KP33CA; 5KP30CA; 5KP30CA-TP; 5KP33CA-TP; 5.0SMLJ22CA-TP;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -5KP26CA-B
42.1V Clamp 121.1A Ipp Tvs Diode Through Hole P600
TVS DIODE 26VWM 42.1VC P600
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-5KP26CA-B | 1039470-5KP26CA-B | 5KP26CA-B-ND | 5KP26CA-B |
| Product Name | Through-Hole 26V TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Bulk | P600, Axial | P600, Axial | P600 |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | 5000 watts |