126V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, 400W, 78V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-SMAJ78ATR-ND | 99AC4382 |
| Product Name | TVS Diodes | Tvs Diode, 400W, 78V, Unidir, Do-214Ac; Product Range Taiwan Semiconductor |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | DO-214AC |
| Peak Pulse Power | 400 watts | |
| VC | 126 volts | 126 volts |
| VBR | 86.7 volts |