12.9V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
12.9V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
12.9V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE, FULL REEL; Product Range:-; TVS Polarity:Bidirection
TVS DIODE, 400W, 7.5V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ7.5CABTR-ND | 67R0113 | 64AH8524 |
| Product Name | TVS Diodes | Diode, Full Reel; Product Range Bourns | Tvs Diode, 400W, 7.5V, Bidir, Do-214Ac; Product Range Bourns |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | DO-214AC | |
| Peak Pulse Power | 400 watts | ||
| VC | 12.9 volts | 12.9 volts | |
| VBR | 8.33 volts |