14.3V Clamp 35A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 7.5VWM 14.3VC DO214AC
TVS 400W, STAND-OFF VOLTAGE = 7.5V, +/- 10%, BI-DIR SMAJ (DO-214AC) ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ7.5CE3/TR13-ND | SMAJ7.5CE3/TR13 | 33AJ9241 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 400W, Stand-Off Voltage = 7.5V, +/10%, Bi-Dir Smaj (Do-214Ac) Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 14.3 volts | 14.3 volts |