Taiwan Semiconductor Co., Ltd. TVS Diodes SMAJ6.5A

Description
11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1801-SMAJ6.5ATR-ND - DigiKey
Thief River Falls, MN, United States
11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 1801-SMAJ6.5ACT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 6.5VWM 11.2V DO214AC

TVS DIODE 6.5VWM 11.2V DO214AC

Buy Now Datasheet
TVS Diodes - 1801-SMAJ6.5ADKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 6.5VWM 11.2V DO214AC

TVS DIODE 6.5VWM 11.2V DO214AC

Buy Now Datasheet
Tvs Diode, 400W, 6.5V, Unidir, Do-214Ac; Product Range Taiwan Semiconductor - 99AC4372 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 6.5V, Unidir, Do-214Ac; Product Range Taiwan Semiconductor
99AC4372
Tvs Diode, 400W, 6.5V, Unidir, Do-214Ac; Product Range Taiwan Semiconductor 99AC4372
TVS DIODE, 400W, 6.5V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:6.5V; Clamping Voltage Vc Max:12.3V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 400W, 6.5V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:6.5V; Clamping Voltage Vc Max:12.3V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1801-SMAJ6.5ATR-ND 99AC4372
Product Name TVS Diodes Tvs Diode, 400W, 6.5V, Unidir, Do-214Ac; Product Range Taiwan Semiconductor
Configuration Single
Package SMA; DO-214AC, SMA DO-214AC
Peak Pulse Power 400 watts
VC 11.2 volts 12.3 volts
VBR 7.22 volts
Unlock Full Specs
to access all available technical data