113V Clamp 3.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
113V Clamp 3.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
113V Clamp 3.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 70VWM 113VC DO214AC
TVS DIODE, 400W, 70V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, UNIDIR, 70V, DO-214AC-2 ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1808027P | SMAJ70A-E3/61GICT-ND | SMAJ70A-E3/61 | 77K3063 | 57AJ0534 |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 400W, 70V, Do-214Ac; Product Range Vishay | Tvs Diode, Unidir, 70V, Do-214Ac-2 Rohs Compliant Vishay |
| Configuration | Single | Single | |||
| Direction | Unidirectional; Bidirectional | Unidirectional | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Package | DO-214 | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | |
| Pin Count | 2 | 2 |