Bourns, Inc. TVS Diodes SMAJ6.5A-Q

Description
TVS DIODE 6.5VWM 11.2V DO214AC
Request a Quote Datasheet
Description
TVS DIODE 6.5VWM 11.2V DO214AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 118-SMAJ6.5A-QCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 6.5VWM 11.2V DO214AC

TVS DIODE 6.5VWM 11.2V DO214AC

Buy Now Datasheet
TVS Diodes - 118-SMAJ6.5A-QTR-ND - DigiKey
Thief River Falls, MN, United States
11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 118-SMAJ6.5A-QDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 6.5VWM 11.2V DO214AC

TVS DIODE 6.5VWM 11.2V DO214AC

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1301477-SMAJ6.5A-Q - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1301477-SMAJ6.5A-Q
Circuit Protection - TVS - Diodes 1301477-SMAJ6.5A-Q
Win Source Part Number: 1301477-SMAJ6.5A-Q Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SMAJ-Q Type: Zener Package: Tape & Reel Applications: Automotive, Telecom Standard Package: 5,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 6.5V Voltage - Breakdown (Min): 7.22V Voltage - Clamping (Max) @ Ipp: 11.2V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 35.7A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Other Names: 118-SMAJ6.5A-QDKR,11 8-SMAJ6.5A-QTR,118-S MAJ6.5A-QCT

Win Source Part Number: 1301477-SMAJ6.5A-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMAJ-Q
Type: Zener
Package: Tape & Reel
Applications: Automotive, Telecom
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6.5V
Voltage - Breakdown (Min): 7.22V
Voltage - Clamping (Max) @ Ipp: 11.2V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 35.7A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: 118-SMAJ6.5A-QDKR,118-SMAJ6.5A-QTR,118-SMAJ6.5A-QCT

Buy Now Datasheet
TVS Protection Diode - 144-SMAJ6.5A-Q - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMAJ6.5A-Q
TVS Protection Diode 144-SMAJ6.5A-Q
TVS DIODE 6.5VWM 11.2VC DO214AC Product overview: SMAJ6.5A-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ6.5A-Q can be used for catalog matching and distributor lookup.

TVS DIODE 6.5VWM 11.2VC DO214AC Product overview: SMAJ6.5A-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ6.5A-Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 118-SMAJ6.5A-QCT-ND 1301477-SMAJ6.5A-Q 144-SMAJ6.5A-Q
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode
Configuration Single Single
Package SMA; DO-214AC, SMA DO-214AC, SMA Tape & Reel (TR)
Peak Pulse Power 400 watts 400 watts 400 watts
VC 11.2 volts 11.2 volts
Unlock Full Specs
to access all available technical data