33.3A 7.78V 12V 400W 7VSMA(DO-21
33.3A 7.78V 12V 400W 7VSMA(DO-21
33.3A 7.78V 12V 400W 7VSMA(DO-21
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5399-SMAJ7.0CATR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts |
| VC | 12 volts |