TVS, Bi-Dir, 400W, 6.5V, DO-214AC (SMA)
TVS DIODE 6.5VWM 11.2V DO214AC
TVS DIODE 6.5VWM 11.2V DO214AC
TVS DIODE 6.5VWM 11.2V DO214AC
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1602-SMAJ6.5CA | 4786-SMAJ6.5CACT-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Direction | Bidirectional | |
| Package | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts | 400 watts |
| VWM | 6.5 volts | |
| Configuration | Single |