103V Clamp 3.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
103V Clamp 3.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
103V Clamp 3.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 64VWM 103VC DO214AC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ64CA-TPMSDKR-ND | SMAJ64CA-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 103 volts | 103 volts |