Vishay Precision Group TVS - TVS - Diodes - SMAJ7.5A-E3/61 SMAJ7.5A-E3/61

Description
Manufacturer: Vishay Win Source Part Number: 1097529-SMAJ7.5A-E3/ 61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 7.5V Minimum Breakdown Voltage: 8.33V Max Clamping Voltage: 12.9V Peak Pulse Current(Ippm): 31A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1097529-SMAJ7.5A-E3/ 61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 7.5V Minimum Breakdown Voltage: 8.33V Max Clamping Voltage: 12.9V Peak Pulse Current(Ippm): 31A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMAJ7.5A-E3/61 - 1097529-SMAJ7.5A-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ7.5A-E3/61
1097529-SMAJ7.5A-E3/61
TVS - TVS - Diodes - SMAJ7.5A-E3/61 1097529-SMAJ7.5A-E3/61
Manufacturer: Vishay Win Source Part Number: 1097529-SMAJ7.5A-E3/ 61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 7.5V Minimum Breakdown Voltage: 8.33V Max Clamping Voltage: 12.9V Peak Pulse Current(Ippm): 31A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097529-SMAJ7.5A-E3/61
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 7.5V
Minimum Breakdown Voltage: 8.33V
Max Clamping Voltage: 12.9V
Peak Pulse Current(Ippm): 31A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - SMAJ7.5A-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
12.9V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

12.9V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ7.5A-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
12.9V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

12.9V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ7.5A-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ7.5A-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ7.5A-E3/61
TVS DIODE 7.5VWM 12.9VC DO214AC

TVS DIODE 7.5VWM 12.9VC DO214AC

Supplier's Site
Diode, Tvs, Unidirectional, 400W, 7.5V, Do214Ac; Product Range Vishay - 18X0037 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Unidirectional, 400W, 7.5V, Do214Ac; Product Range Vishay
18X0037
Diode, Tvs, Unidirectional, 400W, 7.5V, Do214Ac; Product Range Vishay 18X0037
DIODE, TVS, UNIDIRECTIONAL, 400W, 7.5V, DO214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:7.5V; Clamping Voltage Max:12.9V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, UNIDIRECTIONAL, 400W, 7.5V, DO214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:7.5V; Clamping Voltage Max:12.9V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, Unidirectional, 400W, 7.5V, Do214Ac, Full Reel; Product Range Vishay - 77K3054 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Unidirectional, 400W, 7.5V, Do214Ac, Full Reel; Product Range Vishay
77K3054
Diode, Tvs, Unidirectional, 400W, 7.5V, Do214Ac, Full Reel; Product Range Vishay 77K3054
DIODE, TVS, UNIDIRECTIONAL, 400W, 7.5V, DO214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:7.5V; Clamping Voltage Max:12.9V; Diode Case Style:DO-214AC (SMA); Qualification:-RoHS Compliant: Yes

DIODE, TVS, UNIDIRECTIONAL, 400W, 7.5V, DO214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:7.5V; Clamping Voltage Max:12.9V; Diode Case Style:DO-214AC (SMA); Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, Unidir, 7.5V, Do-214Ac-2 Rohs Compliant Vishay - 57AJ0533 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 7.5V, Do-214Ac-2 Rohs Compliant Vishay
57AJ0533
Tvs Diode, Unidir, 7.5V, Do-214Ac-2 Rohs Compliant Vishay 57AJ0533
TVS DIODE, UNIDIR, 7.5V, DO-214AC-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 7.5V, DO-214AC-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number 1097529-SMAJ7.5A-E3/61 SMAJ7.5A-E3/61GICT-ND SMAJ7.5A-E3/61 18X0037 77K3054
Product Name TVS - TVS - Diodes - SMAJ7.5A-E3/61 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, Unidirectional, 400W, 7.5V, Do214Ac; Product Range Vishay Diode, Tvs, Unidirectional, 400W, 7.5V, Do214Ac, Full Reel; Product Range Vishay
Package SMA; DO-214AC (SMA) SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
VWM 7.5 volts
IPPM 31 amps
VC 12.9 volts 12.9 volts 12.9 volts
VBR 8.33 volts 8.33 volts 8.33 volts
Unlock Full Specs
to access all available technical data