The SMAJ70A-E3/5A is a surface-mount Transient Voltage Suppressor (TVS) diode designed for protecting sensitive electronic components against voltage transients. It features a unidirectional configuration with a breakdown voltage (V_BR) ranging from 77.8 V to 86.0 V and a maximum stand-off voltage (V_WM) of 70 V. The device can handle a peak pulse power dissipation of 400 W with a 10/1000 Oºs waveform and a peak pulse current (I_PPM) of 3.5 A. Operating within a temperature range of -55 °C to +150 °C, the SMAJ70A-E3/5A is suitable for various applications, including consumer electronics, automotive, and telecommunications. The diode is packaged in a DO-214AC (SMA) case, making it compatible with automated placement processes. It is also RoHS-compliant and meets MSL level 1 standards, indicating its reliability for long-term use. The product is available in reels of 7500 units, facilitating bulk purchasing for larger projects.
113V Clamp 3.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
113V Clamp 3.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
113V Clamp 3.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE 400 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Transient Suppressor Product overview: SMAJ70A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ70A-E3/5A can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 895698-SMAJ70A-E3/5A
Series: TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 113V Clamp 3.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMAJ70
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMAJ70A-E3/5AGIDKR, SMAJ70A-E3/5A-ND, SMAJ70A-E3/5AGICT, SMAJ70A-E3/5AGITR
TVS DIODE 70VWM 113VC DO214AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ70A-E3/5AGIDKR-ND | 144-SMAJ70A-E3/5A | 895698-SMAJ70A-E3/5A | SMAJ70A-E3/5A |
| Product Name | TVS Diodes | 400 W TVS Protection Diode | TVS - TVS - Diodes - SMAJ70A-E3/5A | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMA; DO-214AC, SMA | Tape and Reel | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |
| VC | 113 volts | 113 volts |