The Bourns SMAJ series TVS diode, part number 64AH8519, is designed for transient voltage suppression in various applications, particularly for surge and ESD protection. This bidirectional diode features a reverse stand-off voltage of 6.5V and can handle a peak pulse power dissipation of 400 watts. It has a maximum clamping voltage of 11.2V and is housed in a compact DO-214AC package, making it suitable for space-constrained designs. The device operates within a temperature range of -55°C to +150°C and conforms to JEDEC standards, ensuring compatibility with standard pick-and-place assembly processes. The diode is RoHS compliant and available in tape and reel packaging for efficient handling.
11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE; Product Range:SMAJ Series; TVS Polarity:Bidirection
DIODE; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 400W, 6.5V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ6.5CABDKR-ND | 67R0105 | 67R1584 | 64AH8519 |
| Product Name | TVS Diodes | Diode; Product Range Bourns | Diode; Product Range Bourns | Tvs Diode, 400W, 6.5V, Bidir, Do-214Ac; Product Range Bourns |
| Configuration | Single | |||
| Package | SMA; DO-214AC, SMA | DO-214AC | ||
| Peak Pulse Power | 400 watts | |||
| VC | 11.2 volts | 11.2 volts | ||
| VBR | 7.22 volts |