Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMAJ - SMAJ78 SMAJ78

Description
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet
Description
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMAJ - SMAJ78 - SMAJ78 - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMAJ - SMAJ78
SMAJ78
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMAJ - SMAJ78 SMAJ78
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V

Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V

Supplier's Site Datasheet
TVS Diodes - SMAJ78-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMAJ78-ND
TVS Diodes SMAJ78-ND
132.3V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

132.3V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1300673-SMAJ78 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1300673-SMAJ78
Circuit Protection - TVS - Diodes 1300673-SMAJ78
Win Source Part Number: 1300673-SMAJ78 Category: Circuit Protection>TVS - Diodes Series: SMAJ Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 78V Voltage - Breakdown (Min): 82.13V Voltage - Clamping (Max) @ Ipp: 132.3V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 3.2A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Littelfuse Inc. Other Names: -SMAJ78 Product Status: Obsolete

Win Source Part Number: 1300673-SMAJ78
Category: Circuit Protection>TVS - Diodes
Series: SMAJ
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 78V
Voltage - Breakdown (Min): 82.13V
Voltage - Clamping (Max) @ Ipp: 132.3V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 3.2A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMAJ78
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ78 SMAJ78-ND 1300673-SMAJ78
Product Name Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMAJ - SMAJ78 TVS Diodes Circuit Protection - TVS - Diodes
RoHS Compliant RoHS
VC 132 volts 132 volts 132 volts
VBR 82.12 to 100 volts 82.13 volts 82.13 volts
Configuration Single
Unlock Full Specs
to access all available technical data