113V Clamp 3.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
113V Clamp 3.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
113V Clamp 3.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 70VWM 113VC DO214AC Product overview: SMAJ70A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ70A-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 1251320-SMAJ70A-TP
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 175°C (TA)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 70V
Current - Peak Pulse (10/1000μs): 3.5A
Power - Peak Pulse: 400W
Power Line Protection: No
Family Name: SMAJ70A
Categories: Circuit Protection
Minimum Breakdown Voltage: 77.8V
Manufacturer Homepage: www.mccsemi.com
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 113V
Alternative Parts (Cross-Reference): SMAJ70AHE3-TP; P4SMA82A HE3 TRTB; SMAJ70AHE3/63;
Introduction Date: September 01, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs
TVS DIODE 70VWM 113VC DO214AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ70A-TPMSTR-ND | 144-SMAJ70A-TP | 1251320-SMAJ70A-TP | SMAJ70A-TP |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - SMAJ70A-TP | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMA; DO-214AC, SMA | Tape & Reel (TR) | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts |
| VC | 113 volts | 113 volts | 113 volts |