Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
12.9V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
12.9V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
12.9V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 7.5VWM 12.9VC DO214AC
TVS DIODE, 400W, 7.5V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 7.5V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 7.5V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ7.5A | SMAJ7.5ALFCT-ND | SMAJ7.5A | 06R1903 | 71J2065 | 64AH8523 |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 400W, 7.5V, Do-214Ac; Product Range Littelfuse | Tvs Diode, 400W, 7.5V, Do-214Ac, Full Reel; Product Range Littelfuse | Tvs Diode, 400W, 7.5V, Unidir, Do-214Ac; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| VC | 12.9 volts | 12.9 volts | 12.9 volts | 12.9 volts | 12.9 volts | |
| VBR | 8.33 to 9.21 volts | 8.33 volts | 8.33 volts | 9.21 volts | ||
| Configuration | Single | |||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | DO-214AC |