Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMAJ - SMAJ7.0 SMAJ7.0

Description
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet
Description
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMAJ - SMAJ7.0 - SMAJ7.0 - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMAJ - SMAJ7.0
SMAJ7.0
Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMAJ - SMAJ7.0 SMAJ7.0
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V

Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V

Supplier's Site Datasheet
TVS Diodes - SMAJ7.0-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SMAJ7.0-ND
TVS Diodes SMAJ7.0-ND
12.6V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

12.6V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
SMD 400W 7V TVS Protection Diode - 144-SMAJ7.0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400W 7V TVS Protection Diode
144-SMAJ7.0
SMD 400W 7V TVS Protection Diode 144-SMAJ7.0
TVS Diode, 400W, 7V, Unidirectional, DO-214AC, SMD Product overview: SMAJ7.0 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ7.0 can be used for catalog matching and distributor lookup.

TVS Diode, 400W, 7V, Unidirectional, DO-214AC, SMD Product overview: SMAJ7.0 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ7.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ7.0 SMAJ7.0-ND 144-SMAJ7.0
Product Name Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMAJ - SMAJ7.0 TVS Diodes SMD 400W 7V TVS Protection Diode
RoHS Compliant RoHS RoHS
VC 12.6 volts 12.6 volts
VBR 7.37 to 9.01 volts 7.37 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data