Vishay Precision Group 400W 6.5V TVS Protection Diode SMAJ6.5CA-E3/61

Description
Bidirectional TVS Diode, 400W, 6.5V, DO-214AC Product overview: SMAJ6.5CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 6.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 6.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ6.5CA-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bidirectional TVS Diode, 400W, 6.5V, DO-214AC Product overview: SMAJ6.5CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 6.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 6.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ6.5CA-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W 6.5V TVS Protection Diode - 144-SMAJ6.5CA-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 6.5V TVS Protection Diode
144-SMAJ6.5CA-E3/61
400W 6.5V TVS Protection Diode 144-SMAJ6.5CA-E3/61
Bidirectional TVS Diode, 400W, 6.5V, DO-214AC Product overview: SMAJ6.5CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 6.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 6.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ6.5CA-E3/61 can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode, 400W, 6.5V, DO-214AC Product overview: SMAJ6.5CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 6.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 6.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ6.5CA-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMAJ6.5CA-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ6.5CA-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ6.5CA-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS - TVS - Diodes - SMAJ6.5CA-E3/61 - 1097513-SMAJ6.5CA-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ6.5CA-E3/61
1097513-SMAJ6.5CA-E3/61
TVS - TVS - Diodes - SMAJ6.5CA-E3/61 1097513-SMAJ6.5CA-E3/61
Manufacturer: Vishay Win Source Part Number: 1097513-SMAJ6.5CA-E3 /61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 6.5V Minimum Breakdown Voltage: 7.22V Max Clamping Voltage: 11.2V Peak Pulse Current(Ippm): 35.7A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097513-SMAJ6.5CA-E3/61
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 6.5V
Minimum Breakdown Voltage: 7.22V
Max Clamping Voltage: 11.2V
Peak Pulse Current(Ippm): 35.7A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - 8141424P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8141424P
TVS Diodes 8141424P
Vishay SMAJ6.5CA-E3/61 TVS Diode

Vishay SMAJ6.5CA-E3/61 TVS Diode

Supplier's Site
TVS Diodes - 8141424 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8141424
TVS Diodes 8141424
Vishay SMAJ6.5CA-E3/61 TVS Diode

Vishay SMAJ6.5CA-E3/61 TVS Diode

Supplier's Site
TVS Diodes - 1657172 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1657172
TVS Diodes 1657172
Vishay SMAJ6.5CA-E3/61 TVS Diode

Vishay SMAJ6.5CA-E3/61 TVS Diode

Supplier's Site
35.7A 11.2V 400W 7.22V 6.5V SMA(DO-214AC) TVS ROHS - 17930-SMAJ6.5CA-E3/61 - Utmel Electronic Limited
Hong Kong, China
35.7A 11.2V 400W 7.22V 6.5V SMA(DO-214AC) TVS ROHS
17930-SMAJ6.5CA-E3/61
35.7A 11.2V 400W 7.22V 6.5V SMA(DO-214AC) TVS ROHS 17930-SMAJ6.5CA-E3/61
35.7A 11.2V 400W 7.22V 6.5V SMA(DO-214AC) TVS ROHS

35.7A 11.2V 400W 7.22V 6.5V SMA(DO-214AC) TVS ROHS

Supplier's Site
Transient Voltage Suppressor, Tvs, Transzorb Smaj Series, Bidirectional, 6.5 V, Do-214Ac, 2, 7.22 V Rohs Compliant Vishay - 97W2729 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Transzorb Smaj Series, Bidirectional, 6.5 V, Do-214Ac, 2, 7.22 V Rohs Compliant Vishay
97W2729
Transient Voltage Suppressor, Tvs, Transzorb Smaj Series, Bidirectional, 6.5 V, Do-214Ac, 2, 7.22 V Rohs Compliant Vishay 97W2729
Transient Voltage Suppressor, TVS, TRANSZORB SMAJ Series, Bidirectional, 6.5 V, DO-214AC, 2, 7.22 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, TRANSZORB SMAJ Series, Bidirectional, 6.5 V, DO-214AC, 2, 7.22 V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ6.5CA-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ6.5CA-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ6.5CA-E3/61
TVS DIODE 6.5VWM 11.2VC DO214AC

TVS DIODE 6.5VWM 11.2VC DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMAJ6.5CA-E3/61 SMAJ6.5CA-E3/61GICT-ND 1097513-SMAJ6.5CA-E3/61 8141424P 8141424 17930-SMAJ6.5CA-E3/61 97W2729 SMAJ6.5CA-E3/61
Product Name 400W 6.5V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SMAJ6.5CA-E3/61 TVS Diodes TVS Diodes 35.7A 11.2V 400W 7.22V 6.5V SMA(DO-214AC) TVS ROHS Transient Voltage Suppressor, Tvs, Transzorb Smaj Series, Bidirectional, 6.5 V, Do-214Ac, 2, 7.22 V Rohs Compliant Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package Tape and Reel SMA; DO-214AC, SMA SMA; DO-214AC (SMA) DO-214 Do-214ac (sma) SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data