The 1301482-SMAJ7.0CA-Q is a bidirectional Transient Voltage Suppressor (TVS) diode designed for circuit protection in automotive and telecom applications. It features a reverse standoff voltage of 7V, with a breakdown voltage ranging from 7.78V to 8.60V. The device can handle a peak pulse power of 400W and a peak pulse current of 33.3A for a duration of 10/1000 µs. It operates within a temperature range of -55°C to 150°C and is compliant with AEC-Q101, making it suitable for automotive environments. The diode is packaged in a DO-214AC (SMA) surface mount format and is supplied on tape and reel for easy handling in automated assembly processes.
DIO TVS VWM 7V 400W BIDIR SMA AECQ
DIO TVS VWM 7V 400W BIDIR SMA AECQ
DIO TVS VWM 7V 400W BIDIR SMA AECQ
Win Source Part Number: 1301482-SMAJ7.0CA-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMAJ-Q
Type: Zener
Package: Tape & Reel
Applications: Automotive, Telecom
Standard Package: 5,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7V
Voltage - Breakdown (Min): 7.78V
Voltage - Clamping (Max) @ Ipp: 12V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 33.3A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: 118-SMAJ7.0CA-QTR,11
TVS DIODE 7VWM 12VC DO214AC
TVS DIODE 7VWM 12VC DO214AC
12V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 7VWM 12VC DO214AC Product overview: SMAJ7.0CA-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ7.0CA-Q can be used for catalog matching and distributor lookup.
TVS DIODE 7VWM 12VC DO214AC
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2069108 | 2069109P | 1301482-SMAJ7.0CA-Q | 118-SMAJ7.0CA-QDKR-ND | 144-SMAJ7.0CA-Q | SMAJ7.0CA-Q |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Sma/do-214ac | DO-214 | DO-214AC, SMA | SMA; DO-214AC, SMA | Tape & Reel (TR) | SMA; DO-214AC (SMA) |
| Pin Count | 2 | 2 | ||||
| Direction | Bidirectional | |||||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts |