7.5V 8.33V 12.9V 31ASMA(DO-214AC
7.5V 8.33V 12.9V 31ASMA(DO-214AC
7.5V 8.33V 12.9V 31ASMA(DO-214AC
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5399-SMAJ7.5CACT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts |
| VC | 12.9 volts |