Vishay Intertechnology, Inc. TVS Diodes SMAJ75CA-E3/61

Description
121V Clamp 3.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
121V Clamp 3.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
121V Clamp 3.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

121V Clamp 3.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Thief River Falls, MN, United States
121V Clamp 3.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

121V Clamp 3.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Thief River Falls, MN, United States
121V Clamp 3.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

121V Clamp 3.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS - TVS - Diodes - SMAJ75CA-E3/61 - 1097536-SMAJ75CA-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ75CA-E3/61
1097536-SMAJ75CA-E3/61
TVS - TVS - Diodes - SMAJ75CA-E3/61 1097536-SMAJ75CA-E3/61
Manufacturer: Vishay Win Source Part Number: 1097536-SMAJ75CA-E3/ 61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 75V Minimum Breakdown Voltage: 83.3V Max Clamping Voltage: 121V Peak Pulse Current(Ippm): 3.3A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097536-SMAJ75CA-E3/61
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 75V
Minimum Breakdown Voltage: 83.3V
Max Clamping Voltage: 121V
Peak Pulse Current(Ippm): 3.3A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ75CA-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ75CA-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ75CA-E3/61
TVS DIODE 75VWM 121VC DO214AC

TVS DIODE 75VWM 121VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 112-SMAJ75CA-E3/61TR-ND 1097536-SMAJ75CA-E3/61 SMAJ75CA-E3/61
Product Name TVS Diodes TVS - TVS - Diodes - SMAJ75CA-E3/61 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts
VC 121 volts 121 volts 121 volts
VBR 83.3 volts 83.3 volts 83.3 volts
Unlock Full Specs
to access all available technical data