Manufacturer: Bourns Inc.
Win Source Part Number: 794616-SMAJ7.0A
Series: SMAJ
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7V
Current - Peak Pulse (10/1000μs): 33.3A
Power - Peak Pulse: 400W
Power Line Protection: No
Family Name: SMAJ7.0A
Categories: Circuit Protection
Minimum Breakdown Voltage: 7.78V
Manufacturer Package: SMA (DO-214AC)
Maximum Clamping Voltage: 12V
Alternative Parts (Cross-Reference): P4SMAJ7.0A; P4SMAJ7.0A_R1_00001;
Introduction Date: February 23, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
12V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
12V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
12V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE; Product Range:SMAJ Series; TVS Polarity:Unidirectio
DIODE; Product Range:SMAJ Series; TVS Polarity:Unidirectio
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 794616-SMAJ7.0A | SMAJ7.0ABDKR-ND | 67R1589 |
| Product Name | TVS - TVS - Diodes - SMAJ7.0A | TVS Diodes | Diode; Product Range Bourns |
| Configuration | Single | Single | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 12 volts | 12 volts | |
| VBR | 7.78 volts | 7.78 volts |