Manufacturer: ON Semiconductor
Win Source Part Number: 805379-SA5V0A
Packaging: Reel
Type: Zener
Mounting Style: Through Hole
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6.4V
Current - Peak Pulse (10/1000μs): 54.3A
Power - Peak Pulse: 500W
Power Line Protection: No
Part Status: Obsolete (End Of Life)
Supplier Device Package: DO-15
Manufacturer Package: DO-204AC, DO-15, Axial
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 9.2V
Part Number Series: SA5V0
5V TVS Diode, 500W, 9.2V Clamp, DO-15, Unidirectional Product overview: SA5V0A from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 500W, 9.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 500W, 9.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA5V0A can be used for catalog matching and distributor lookup.
9.2V Clamp 54.3A Ipp Tvs Diode Through Hole DO-15
TVS DIODE 5VWM 9.2VC DO15
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 805379-SA5V0A | 144-SA5V0A | SA5V0ATR-ND | SA5V0A |
| Product Name | TVS - TVS - Diodes - SA5V0A | 5V 500W 9.2V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts |
| VC | 9.2 volts | 9.2 volts | 9.2 volts | |
| VBR | 6.4 volts | 6.4 volts | 6.4 volts | |
| Configuration | Single | Single |