500W TVS Diode, 54V Reverse Standoff, Unidirectional, DO-204AC Product overview: SA54A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 54V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 54V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA54A-E3/54 can be used for catalog matching and distributor lookup.
87.1V Clamp 5.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 793804-SA54A-E3/54
Series: TransZorb
Packaging: Reel package
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-204AC, DO-15, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 54V
Current - Peak Pulse (10/1000μs): 5.7A
Power - Peak Pulse: 500W
Power Line Protection: No
Family Name: SA54A
Categories: Circuit Protection
Minimum Breakdown Voltage: 60V
Manufacturer Package: DO-204AC (DO-15)
Maximum Clamping Voltage: 87.1V
Alternative Parts (Cross-Reference): SA54A; SA54AHE3/54;
Introduction Date: January 29, 1999
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 54VWM 87.1VC DO204AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SA54A-E3/54 | SA54A-E3/54-ND | 793804-SA54A-E3/54 | 77K1458 | SA54A-E3/54 |
| Product Name | 500W 54V TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SA54A-E3/54 | Transient Suppressor Diode,single,unidirectional,54V V(Rwm),do-15 Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | ||
| RoHS Compliant | RoHS | ||||
| Package | Tape and Reel | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | ||
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts |