Vishay Intertechnology, Inc. TVS Diodes SA54CHE3/54

Description
96.3V Clamp 5.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
96.3V Clamp 5.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SA54CHE3/54-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SA54CHE3/54-ND
TVS Diodes SA54CHE3/54-ND
96.3V Clamp 5.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

96.3V Clamp 5.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1296863-SA54CHE3/54 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296863-SA54CHE3/54
Circuit Protection - TVS - Diodes 1296863-SA54CHE3/54
Win Source Part Number: 1296863-SA54CHE3/54 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 4,000 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 54V Voltage - Breakdown (Min): 60V Voltage - Clamping (Max) @ Ipp: 96.3V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 5.2A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SA54 Product Status: Obsolete

Win Source Part Number: 1296863-SA54CHE3/54
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 4,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 54V
Voltage - Breakdown (Min): 60V
Voltage - Clamping (Max) @ Ipp: 96.3V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 5.2A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SA54
Product Status: Obsolete

Buy Now Datasheet
TVS Protection Diode - 144-SA54CHE3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SA54CHE3/54
TVS Protection Diode 144-SA54CHE3/54
TVS DIODE 54VWM 96.3VC DO204AC Product overview: SA54CHE3/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA54CHE3/54 can be used for catalog matching and distributor lookup.

TVS DIODE 54VWM 96.3VC DO204AC Product overview: SA54CHE3/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA54CHE3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SA54CHE3/54-ND 1296863-SA54CHE3/54 144-SA54CHE3/54
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode
Configuration Single Single
Package DO-204AC, DO-15, Axial DO-204AC, DO-15, Axial Tape & Reel (TR)
Peak Pulse Power 500 watts 500 watts 500 watts
VC 96.3 volts 96.3 volts
Unlock Full Specs
to access all available technical data