Vishay Intertechnology, Inc. TVS Diodes SA64HE3/73

Description
114V Clamp 4.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
114V Clamp 4.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SA64HE3/73-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SA64HE3/73-ND
TVS Diodes SA64HE3/73-ND
114V Clamp 4.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

114V Clamp 4.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1297979-SA64HE3/73 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1297979-SA64HE3/73
Circuit Protection - TVS - Diodes 1297979-SA64HE3/73
Win Source Part Number: 1297979-SA64HE3/73 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TransZorb® Type: Zener Package: Tape & Box (TB) Applications: Automotive Standard Package: 2,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 64V Voltage - Breakdown (Min): 71.1V Voltage - Clamping (Max) @ Ipp: 114V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 4.4A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SA64 Product Status: Obsolete

Win Source Part Number: 1297979-SA64HE3/73
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Box (TB)
Applications: Automotive
Standard Package: 2,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 64V
Voltage - Breakdown (Min): 71.1V
Voltage - Clamping (Max) @ Ipp: 114V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 4.4A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SA64
Product Status: Obsolete

Buy Now Datasheet
TVS Protection Diode - 144-SA64HE3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SA64HE3/73
TVS Protection Diode 144-SA64HE3/73
TVS DIODE 64VWM 114VC DO204AC Product overview: SA64HE3/73 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA64HE3/73 can be used for catalog matching and distributor lookup.

TVS DIODE 64VWM 114VC DO204AC Product overview: SA64HE3/73 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA64HE3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SA64HE3/73-ND 1297979-SA64HE3/73 144-SA64HE3/73
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode
Configuration Single Single
Package DO-204AC, DO-15, Axial DO-204AC, DO-15, Axial Tape & Box (TB)
Peak Pulse Power 500 watts 500 watts 500 watts
VC 114 volts 114 volts
Unlock Full Specs
to access all available technical data