Vishay Precision Group 500W 6.5V TVS Protection Diode SA6.5A-E3/54

Description
500W Unidirectional TVS Diode, 6.5V, DO-204AC Product overview: SA6.5A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 6.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 6.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA6.5A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500W Unidirectional TVS Diode, 6.5V, DO-204AC Product overview: SA6.5A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 6.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 6.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA6.5A-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500W 6.5V TVS Protection Diode - 144-SA6.5A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W 6.5V TVS Protection Diode
144-SA6.5A-E3/54
500W 6.5V TVS Protection Diode 144-SA6.5A-E3/54
500W Unidirectional TVS Diode, 6.5V, DO-204AC Product overview: SA6.5A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 6.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 6.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA6.5A-E3/54 can be used for catalog matching and distributor lookup.

500W Unidirectional TVS Diode, 6.5V, DO-204AC Product overview: SA6.5A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 6.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 6.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA6.5A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SA6.5A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
11.2V Clamp 44.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

11.2V Clamp 44.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - SA6.5A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
11.2V Clamp 44.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

11.2V Clamp 44.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1295869-SA6.5A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295869-SA6.5A-E3/54
Circuit Protection - TVS - Diodes 1295869-SA6.5A-E3/54
Win Source Part Number: 1295869-SA6.5A-E3/54 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Standard Package: 4,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 6.5V Voltage - Breakdown (Min): 7.22V Voltage - Clamping (Max) @ Ipp: 11.2V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 44.7A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SA6.5A-E3/54,SA65AE3 54,SA6.5A-E3/54GITR, SA6.5A-E3/54GIDKR,SA 6.5A-E3/54GIDKRINACT IVE,SA6.5A-E3/54GIDK R,SA6.5A-E3/54GICT Base Product Number: SA6.5

Win Source Part Number: 1295869-SA6.5A-E3/54
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Standard Package: 4,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6.5V
Voltage - Breakdown (Min): 7.22V
Voltage - Clamping (Max) @ Ipp: 11.2V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 44.7A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SA6.5A-E3/54,SA65AE354,SA6.5A-E3/54GITR,SA6.5A-E3/54GIDKR,SA6.5A-E3/54GIDKRINACTIVE,SA6.5A-E3/54GIDKR,SA6.5A-E3/54GICT
Base Product Number: SA6.5

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA6.5A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA6.5A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA6.5A-E3/54
TVS DIODE 6.5VWM 11.2VC DO204AC

TVS DIODE 6.5VWM 11.2VC DO204AC

Supplier's Site
Diode, Tvs, Unidirectional, 500W, 6.5V, Do204Ac; Product Range Vishay - 17X9989 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Unidirectional, 500W, 6.5V, Do204Ac; Product Range Vishay
17X9989
Diode, Tvs, Unidirectional, 500W, 6.5V, Do204Ac; Product Range Vishay 17X9989
DIODE, TVS, UNIDIRECTIONAL, 500W, 6.5V, DO204AC; Product Range:TRANSZORB SA Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:6.5V; Clamping Voltage Max:11.2V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:-RoHS Compliant: Yes

DIODE, TVS, UNIDIRECTIONAL, 500W, 6.5V, DO204AC; Product Range:TRANSZORB SA Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:6.5V; Clamping Voltage Max:11.2V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, Unidirectional, 500W, 6.5V, Do204Ac, Full Reel; Product Range Vishay - 77K1502 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Unidirectional, 500W, 6.5V, Do204Ac, Full Reel; Product Range Vishay
77K1502
Diode, Tvs, Unidirectional, 500W, 6.5V, Do204Ac, Full Reel; Product Range Vishay 77K1502
DIODE, TVS, UNIDIRECTIONAL, 500W, 6.5V, DO204AC, FULL REEL; Product Range:TRANSZORB SA Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:6.5V; Clamping Voltage Max:11.2V; Diode Case Style:DO-204AC; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, UNIDIRECTIONAL, 500W, 6.5V, DO204AC, FULL REEL; Product Range:TRANSZORB SA Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:6.5V; Clamping Voltage Max:11.2V; Diode Case Style:DO-204AC; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number 144-SA6.5A-E3/54 SA6.5A-E3/54GICT-ND 1295869-SA6.5A-E3/54 SA6.5A-E3/54 17X9989 77K1502
Product Name 500W 6.5V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, Unidirectional, 500W, 6.5V, Do204Ac; Product Range Vishay Diode, Tvs, Unidirectional, 500W, 6.5V, Do204Ac, Full Reel; Product Range Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-204AC, DO-15, Axial DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
Unlock Full Specs
to access all available technical data