Win Source Part Number: 1090824-SA64A
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 4,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 64V
Voltage - Breakdown (Min): 71.1V
Voltage - Clamping (Max) @ Ipp: 103V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 4.9A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-15
Alternative Parts (Cross-Reference): SMBJ64A; P6KE7.5A; SMBJ64A-13-F; TPSMA6L64A; TPSMB75A; SMBJ58A;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: SA64AFS
Base Product Number: SA64
Product Status: Obsolete
103V Clamp 4.9A Ipp Tvs Diode Through Hole DO-15
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1090824-SA64A | SA64AFS-ND |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes |
| Package | DO-204AC, DO-15, Axial | DO-204AC, DO-15, Axial |
| Peak Pulse Power | 500 watts | 500 watts |
| VC | 103 volts | 103 volts |