TVS DIODE 64VWM 114VC DO204AC Product overview: SA64-E3/73 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA64-E3/73 can be used for catalog matching and distributor lookup.
114V Clamp 4.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Win Source Part Number: 1296117-SA64-E3/73
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Box (TB)
Applications: General Purpose
Standard Package: 2,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 64V
Voltage - Breakdown (Min): 71.1V
Voltage - Clamping (Max) @ Ipp: 114V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 4.4A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SA64
Product Status: Obsolete
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SA64-E3/73 | SA64-E3/73-ND | 1296117-SA64-E3/73 |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | Tape & Box (TB) | DO-204AC, DO-15, Axial | DO-204AC, DO-15, Axial |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts |