Vishay Precision Group 500W 6V 10.3V TVS Protection Diode SA6.0CA-E3/54

Description
500W Bidirectional TVS Diode, 6V, DO-204AC, 10.3V Clamp Product overview: SA6.0CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 6V, 10.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 6V, 10.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA6.0CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500W Bidirectional TVS Diode, 6V, DO-204AC, 10.3V Clamp Product overview: SA6.0CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 6V, 10.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 6V, 10.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA6.0CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500W 6V 10.3V TVS Protection Diode - 144-SA6.0CA-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W 6V 10.3V TVS Protection Diode
144-SA6.0CA-E3/54
500W 6V 10.3V TVS Protection Diode 144-SA6.0CA-E3/54
500W Bidirectional TVS Diode, 6V, DO-204AC, 10.3V Clamp Product overview: SA6.0CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 6V, 10.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 6V, 10.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA6.0CA-E3/54 can be used for catalog matching and distributor lookup.

500W Bidirectional TVS Diode, 6V, DO-204AC, 10.3V Clamp Product overview: SA6.0CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 6V, 10.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 6V, 10.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA6.0CA-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 112-SA6.0CA-E3/54TR-ND - DigiKey
Thief River Falls, MN, United States
10.3V Clamp 48.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

10.3V Clamp 48.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - 112-SA6.0CA-E3/54CT-ND - DigiKey
Thief River Falls, MN, United States
10.3V Clamp 48.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

10.3V Clamp 48.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA6.0CA-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA6.0CA-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA6.0CA-E3/54
TVS DIODE 6VWM 10.3VC DO204AC

TVS DIODE 6VWM 10.3VC DO204AC

Supplier's Site
Tvs Diode, 500W, 6V, Do-204Ac; Product Range Vishay - 77K1492 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 500W, 6V, Do-204Ac; Product Range Vishay
77K1492
Tvs Diode, 500W, 6V, Do-204Ac; Product Range Vishay 77K1492
TVS DIODE, 500W, 6V, DO-204AC; Product Range:-; TVS Polarity:Bidirection al; Reverse Standoff Voltage:6V; Clamping Voltage Max:10.3V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Minimum Breakdown Voltage:6.67V; Qualification:- RoHS Compliant: Yes

TVS DIODE, 500W, 6V, DO-204AC; Product Range:-; TVS Polarity:Bidirectional; Reverse Standoff Voltage:6V; Clamping Voltage Max:10.3V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Minimum Breakdown Voltage:6.67V; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SA6.0CA-E3/54 112-SA6.0CA-E3/54TR-ND SA6.0CA-E3/54 77K1492
Product Name 500W 6V 10.3V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 500W, 6V, Do-204Ac; Product Range Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15) DO-204AC
Peak Pulse Power 500 watts 500 watts 500 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data